Knowles Precision Devices Ceramic Capacitors SV2220BB476M101LLW-10R

Description
47µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead
Request a Quote Datasheet
Description
47µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-SV2220BB476M101LLW-10R-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead

47µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead

Buy Now Datasheet
Ceramic Capacitors - SV2220BB476M101LLW-10R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV2220BB476M101LLW-10R
Ceramic Capacitors SV2220BB476M101LLW-10R
CAP CER 47UF 100V X7R SMD

CAP CER 47UF 100V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1763-SV2220BB476M101LLW-10R-ND SV2220BB476M101LLW-10R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - C11AH1R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details