Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SXR121M016ST

Description
Win Source Part Number: 1307406-SXR121M016ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 1.77Ohm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 156 mA @ 120 Hz Ripple Current @ High Frequency: 260 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307406-SXR121M016ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 1.77Ohm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 156 mA @ 120 Hz Ripple Current @ High Frequency: 260 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307406-SXR121M016ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307406-SXR121M016ST
Capacitors - Aluminum Electrolytic Capacitors 1307406-SXR121M016ST
Win Source Part Number: 1307406-SXR121M016ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 500 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.138" (3.50mm) ESR (Equivalent Series Resistance): 1.77Ohm @ 120Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 156 mA @ 120 Hz Ripple Current @ High Frequency: 260 mA @ 100 kHz

Win Source Part Number: 1307406-SXR121M016ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SXR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 500
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.138" (3.50mm)
ESR (Equivalent Series Resistance): 1.77Ohm @ 120Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 156 mA @ 120 Hz
Ripple Current @ High Frequency: 260 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SXR121M016ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SXR121M016ST-ND
Aluminum Electrolytic Capacitors SXR121M016ST-ND
120µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.77Ohm @ 120Hz 3000 Hrs @ 105°C

120µF 16V Aluminum Electrolytic Capacitors Radial, Can 1.77Ohm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SXR121M016ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SXR121M016ST
Capacitors - Aluminum Electrolytic Capacitors SXR121M016ST
CAP ALUM 120UF 20% 16V RADIAL

CAP ALUM 120UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1307406-SXR121M016ST SXR121M016ST-ND SXR121M016ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts
WVAC 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101243U040BF2A-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details