Kyocera Corporation Ceramic Capacitors SV09GC104ZAA

Description
0.1µF -20%, +80% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SV09GC104ZAATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SV09GC104ZAATR-ND
Ceramic Capacitors 478-SV09GC104ZAATR-ND
0.1µF -20%, +80% 2000V (2kV) Ceramic Capacitor X7R Radial

0.1µF -20%, +80% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 478-SV09GC104ZAACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SV09GC104ZAACT-ND
Ceramic Capacitors 478-SV09GC104ZAACT-ND
CAP CER 0.1UF 2KV X7R RADIAL

CAP CER 0.1UF 2KV X7R RADIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-SV09GC104ZAATR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1808JA250100FCTPY2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers