Kyocera Corporation Ceramic Capacitors SV06AC104KAR

Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4047-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4047-ND
Ceramic Capacitors 478-4047-ND
0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.1µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx - 01P2922 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
01P2922
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx 01P2922
CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Product Range:SV Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Product Range:SV Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SV06AC104KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV06AC104KAR
Ceramic Capacitors SV06AC104KAR
CAP CER 0.1UF 1KV X7R RADIAL

CAP CER 0.1UF 1KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-4047-ND 01P2922 SV06AC104KAR
Product Name Ceramic Capacitors Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011531 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-111122K03P60HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details