Knowles Ceramic Capacitors SV2220BB146M101LLW-3R

Description
14µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 3 L-Lead
Request a Quote Datasheet
Description
14µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 3 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-SV2220BB146M101LLW-3R-ND - DigiKey
Thief River Falls, MN, United States
14µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 3 L-Lead

14µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 3 L-Lead

Buy Now Datasheet
Ceramic Capacitors - SV2220BB146M101LLW-3R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV2220BB146M101LLW-3R
Ceramic Capacitors SV2220BB146M101LLW-3R
CAP CER 14UF 100V X7R SMD

CAP CER 14UF 100V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1763-SV2220BB146M101LLW-3R-ND SV2220BB146M101LLW-3R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 14 microF 14 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011300 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details