Vishay Intertechnology, Inc. Tantalum Capacitors STE560-60T3KI

Description
560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 900mOhm
Request a Quote Datasheet
Description
560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 900mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - STE560-60T3KI-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
STE560-60T3KI-ND
Tantalum Capacitors STE560-60T3KI-ND
560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 900mOhm

560µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 900mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - STE560-60T3KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
STE560-60T3KI
Capacitors - Tantalum Capacitors STE560-60T3KI
CAP TANT 560UF 10% 60V AXIAL

CAP TANT 560UF 10% 60V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number STE560-60T3KI-ND STE560-60T3KI
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 560 microF 560 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814727 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details