Cornell Dubilier Aluminum Capacitors - SXR102M050ST SXR102M050ST

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775571-SXR102M050ST Series: SXR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 130 mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Family Name: SXR Categories: Capacitors Dimension: 0.630" Dia (16.00mm) Ripple Current - Low Frequency: 832.6mA @ 120Hz Ripple Current - High Frequency: 1.81A @ 100kHz Height - Seated (Maximum): 1.260" (32.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RXK102M1HBK-1625C; RGA102M1HBKF1625T; RXK102M1HBKF1625; RXK102M1HBK-1625P; Introduction Date: February 23, 1998 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775571-SXR102M050ST Series: SXR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 130 mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Family Name: SXR Categories: Capacitors Dimension: 0.630" Dia (16.00mm) Ripple Current - Low Frequency: 832.6mA @ 120Hz Ripple Current - High Frequency: 1.81A @ 100kHz Height - Seated (Maximum): 1.260" (32.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RXK102M1HBK-1625C; RGA102M1HBKF1625T; RXK102M1HBKF1625; RXK102M1HBK-1625P; Introduction Date: February 23, 1998 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - SXR102M050ST - 775571-SXR102M050ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SXR102M050ST
775571-SXR102M050ST
Aluminum Capacitors - SXR102M050ST 775571-SXR102M050ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 775571-SXR102M050ST Series: SXR Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 130 mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Family Name: SXR Categories: Capacitors Dimension: 0.630" Dia (16.00mm) Ripple Current - Low Frequency: 832.6mA @ 120Hz Ripple Current - High Frequency: 1.81A @ 100kHz Height - Seated (Maximum): 1.260" (32.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): RXK102M1HBK-1625C; RGA102M1HBKF1625T; RXK102M1HBKF1625; RXK102M1HBK-1625P; Introduction Date: February 23, 1998 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 775571-SXR102M050ST
Series: SXR
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 1000μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 130 mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Family Name: SXR
Categories: Capacitors
Dimension: 0.630" Dia (16.00mm)
Ripple Current - Low Frequency: 832.6mA @ 120Hz
Ripple Current - High Frequency: 1.81A @ 100kHz
Height - Seated (Maximum): 1.260" (32.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): RXK102M1HBK-1625C; RGA102M1HBKF1625T; RXK102M1HBKF1625; RXK102M1HBK-1625P;
Introduction Date: February 23, 1998
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SXR102M050ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SXR102M050ST-ND
Aluminum Electrolytic Capacitors SXR102M050ST-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 130mOhm @ 120Hz 5000 Hrs @ 105°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 130mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SXR102M050ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SXR102M050ST
Capacitors - Aluminum Electrolytic Capacitors SXR102M050ST
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 775571-SXR102M050ST SXR102M050ST-ND SXR102M050ST
Product Name Aluminum Capacitors - SXR102M050ST Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701199 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers