Knowles Ceramic Capacitors SV2220BB227M250LLW-10R

Description
220µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead
Request a Quote Datasheet
Description
220µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-SV2220BB227M250LLW-10R-ND - DigiKey
Thief River Falls, MN, United States
220µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead

220µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead

Buy Now Datasheet
Ceramic Capacitors - SV2220BB227M250LLW-10R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV2220BB227M250LLW-10R
Ceramic Capacitors SV2220BB227M250LLW-10R
CAP CER 220UF 25V X7R SMD

CAP CER 220UF 25V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1763-SV2220BB227M250LLW-10R-ND SV2220BB227M250LLW-10R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers