Win Source Part Number: 1302964-SV01CC183KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.220" (5.59mm)
Standard Package: 300
Capacitance: 0.018 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Lead Spacing: 0.170" (4.32mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.250" L x 0.200" W (6.35mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5618
CAP CER 0.018UF 630V X7R RADIAL Product overview: SV01CC183KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.018UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.018UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV01CC183KAR can be used for catalog matching and distributor lookup.
0.018µF ±10% 630V Ceramic Capacitor X7R Radial
CAP CER 0.018UF 630V X7R RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302964-SV01CC183KAR | 60-SV01CC183KAR | 478-5618-ND | SV01CC183KAR |
| Product Name | Capacitors - Ceramic Capacitors | 0.018UF 630V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0180 microF | 0.0180 microF | 0.0180 microF | 0.0180 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 630 volts | 630 volts | 630 volts | 630 volts |
| WVAC | 630 volts | 630 volts | 630 volts | 630 volts |