AVX Corporation Ceramic Capacitors SXP17C124KAA

Description
0.12µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.12µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6175-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6175-ND
Ceramic Capacitors 478-6175-ND
0.12µF ±10% 500V Ceramic Capacitor X7R Radial

0.12µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Multilayer Ceramic Capacitor, Smps Molded Radial Mlc, Sxp Series, 0.12 F, 10%, X7R, 500 V Rohs Compliant Kyocera Avx - 01X0095 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Smps Molded Radial Mlc, Sxp Series, 0.12 F, 10%, X7R, 500 V Rohs Compliant Kyocera Avx
01X0095
Multilayer Ceramic Capacitor, Smps Molded Radial Mlc, Sxp Series, 0.12 F, 10%, X7R, 500 V Rohs Compliant Kyocera Avx 01X0095
Multilayer Ceramic Capacitor, SMPS Molded Radial MLC, SXP Series, 0.12 - F, - 10%, X7R, 500 V RoHS Compliant: No

Multilayer Ceramic Capacitor, SMPS Molded Radial MLC, SXP Series, 0.12 - F, - 10%, X7R, 500 V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-6175-ND 01X0095
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Smps Molded Radial Mlc, Sxp Series, 0.12 F, 10%, X7R, 500 V Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details