Kyocera Corporation Ceramic Capacitors ST201C146MAJ03

Description
14µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 6 J-Lead
Request a Quote Datasheet
Description
14µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 6 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6113-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6113-ND
Ceramic Capacitors 478-6113-ND
14µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 6 J-Lead

14µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 6 J-Lead

Buy Now Datasheet
Singapore, Singapore
SMD 14UF 100V Capacitor
60-ST201C146MAJ03
SMD 14UF 100V Capacitor 60-ST201C146MAJ03
CAP CER 14UF 100V X7R SMD Product overview: ST201C146MAJ03 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 14UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST201C146MAJ03 can be used for catalog matching and distributor lookup.

CAP CER 14UF 100V X7R SMD Product overview: ST201C146MAJ03 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 14UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST201C146MAJ03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302904-ST201C146MAJ03 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302904-ST201C146MAJ03
Capacitors - Ceramic Capacitors 1302904-ST201C146MAJ03
Win Source Part Number: 1302904-ST201C146MAJ 03 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 48 Capacitance: 14 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.220" (5.59mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 6 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.325" L x 0.300" W (8.26mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-6113 RoHS Status: RoHS non-compliant

Win Source Part Number: 1302904-ST201C146MAJ03
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 48
Capacitance: 14 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.220" (5.59mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 6 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.325" L x 0.300" W (8.26mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-6113
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitor, 14Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx - 72R7269 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 14Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx
72R7269
Ceramic Capacitor, 14Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx 72R7269
CERAMIC CAPACITOR, 14UF, 100V, X7R, 20%, DIP; Capacitance:14µF; Voltage(DC):100V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No

CERAMIC CAPACITOR, 14UF, 100V, X7R, 20%, DIP; Capacitance:14µF; Voltage(DC):100V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - ST201C146MAJ03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ST201C146MAJ03
Ceramic Capacitors ST201C146MAJ03
CAP CER 14UF 100V X7R SMD

CAP CER 14UF 100V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-6113-ND 60-ST201C146MAJ03 1302904-ST201C146MAJ03 72R7269 ST201C146MAJ03
Product Name Ceramic Capacitors SMD 14UF 100V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor, 14Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 14 microF 14 microF 14 microF 14 microF 14 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers