Kyocera Corporation Ceramic Capacitors ST205C476MAJ05

Description
47µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead
Request a Quote Datasheet
Description
47µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5069-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5069-ND
Ceramic Capacitors 478-5069-ND
47µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead

47µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead

Buy Now Datasheet
Ceramic Capacitor, 47Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 10R5815 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
10R5815
Ceramic Capacitor, 47Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 10R5815
CERAMIC CAPACITOR, 47UF, 50V, X7R, 20%, DIP; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No

CERAMIC CAPACITOR, 47UF, 50V, X7R, 20%, DIP; Capacitance:47µF; Voltage(DC):50V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - ST205C476MAJ05 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ST205C476MAJ05
Ceramic Capacitors ST205C476MAJ05
CAP CER 47UF 50V X7R SMD

CAP CER 47UF 50V X7R SMD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - ST205C476MAJ05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
ST205C476MAJ05
Capacitors - Ceramic Capacitors ST205C476MAJ05
CAP CER 47UF 50V X7R SMD

CAP CER 47UF 50V X7R SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5069-ND 10R5815 ST205C476MAJ05 ST205C476MAJ05
Product Name Ceramic Capacitors Ceramic Capacitor, 47Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications Bypass Bypass Bypass; SMPS Filtering, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - C1206C471J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers