Kyocera Corporation Capacitors - Ceramic Capacitors SV02AC472KAR

Description
Win Source Part Number: 1302920-SV02AC472KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.280" (7.11mm) Standard Package: 300 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Lead Spacing: 0.220" (5.59mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.320" L x 0.200" W (8.13mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4040,Q9010037
Request a Quote Datasheet
Description
Win Source Part Number: 1302920-SV02AC472KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.280" (7.11mm) Standard Package: 300 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Lead Spacing: 0.220" (5.59mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.320" L x 0.200" W (8.13mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4040,Q9010037
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1302920-SV02AC472KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302920-SV02AC472KAR
Capacitors - Ceramic Capacitors 1302920-SV02AC472KAR
Win Source Part Number: 1302920-SV02AC472KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.280" (7.11mm) Standard Package: 300 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Temperature Coefficient: X7R Lead Spacing: 0.220" (5.59mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.320" L x 0.200" W (8.13mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4040,Q9010037

Win Source Part Number: 1302920-SV02AC472KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.280" (7.11mm)
Standard Package: 300
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: X7R
Lead Spacing: 0.220" (5.59mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.320" L x 0.200" W (8.13mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4040,Q9010037

Buy Now Datasheet
Singapore, Singapore
4700PF 1KV Capacitor
60-SV02AC472KAR
4700PF 1KV Capacitor 60-SV02AC472KAR
CAP CER 4700PF 1KV X7R RADIAL Product overview: SV02AC472KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV02AC472KAR can be used for catalog matching and distributor lookup.

CAP CER 4700PF 1KV X7R RADIAL Product overview: SV02AC472KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV02AC472KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-4040-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4040-ND
Ceramic Capacitors 478-4040-ND
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R2460 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R2460
Ceramic Capacitor 4700Pf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R2460
CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.59mm; Product Range:SV Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF 1000V, X7R, 10%, RADIAL; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.59mm; Product Range:SV Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SV02AC472KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SV02AC472KAR
Capacitors - Ceramic Capacitors SV02AC472KAR
CAP CER 4700PF 1KV X7R RADIAL

CAP CER 4700PF 1KV X7R RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1302920-SV02AC472KAR 60-SV02AC472KAR 478-4040-ND 09R2460 SV02AC472KAR
Product Name Capacitors - Ceramic Capacitors 4700PF 1KV Capacitor Ceramic Capacitors Ceramic Capacitor 4700Pf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts 1000 volts
WVAC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011348 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details