Cornell Dubilier Aluminum Electrolytic Capacitors SS101M010ST

Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2.65Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2.65Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SS101M010ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SS101M010ST-ND
Aluminum Electrolytic Capacitors SS101M010ST-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2.65Ohm @ 120Hz 1000 Hrs @ 85°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2.65Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Capacitors - SS101M010ST - 1027116-SS101M010ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SS101M010ST
1027116-SS101M010ST
Aluminum Capacitors - SS101M010ST 1027116-SS101M010ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027116-SS101M010ST Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 100μF Tolerance: ±20% Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar ESR: 2.65 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 80mA @ 120Hz Ripple Current - High Frequency: 88mA @ 1kHz Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1027116-SS101M010ST
Packaging: Bulk
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Mounting: Through Hole
Capacitance: 100μF
Tolerance: ±20%
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
ESR: 2.65 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 80mA @ 120Hz
Ripple Current - High Frequency: 88mA @ 1kHz
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SS101M010ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SS101M010ST
Capacitors - Aluminum Electrolytic Capacitors SS101M010ST
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SS101M010ST-ND 1027116-SS101M010ST SS101M010ST
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - SS101M010ST Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers