Cornell Dubilier Aluminum Electrolytic Capacitors SXR103M6R3ST

Description
10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 50mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 50mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SXR103M6R3ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SXR103M6R3ST-ND
Aluminum Electrolytic Capacitors SXR103M6R3ST-ND
10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 50mOhm @ 120Hz 5000 Hrs @ 105°C

10000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 50mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307407-SXR103M6R3ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307407-SXR103M6R3ST
Capacitors - Aluminum Electrolytic Capacitors 1307407-SXR103M6R3ST
Win Source Part Number: 1307407-SXR103M6R3ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 1.575" (40.00mm) Standard Package: 500 Capacitance: 10000 µF Tolerance: ±20% Voltage - Rated: 6.3 V Lead Spacing: 0.295" (7.50mm) ESR (Equivalent Series Resistance): 50mOhm @ 120Hz Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.630" Dia (16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 1.392 A @ 120 Hz Ripple Current @ High Frequency: 2.32 A @ 100 kHz

Win Source Part Number: 1307407-SXR103M6R3ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SXR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.575" (40.00mm)
Standard Package: 500
Capacitance: 10000 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 50mOhm @ 120Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.630" Dia (16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 1.392 A @ 120 Hz
Ripple Current @ High Frequency: 2.32 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SXR103M6R3ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SXR103M6R3ST
Capacitors - Aluminum Electrolytic Capacitors SXR103M6R3ST
CAP ALUM 10000UF 20% 6.3V RADIAL

CAP ALUM 10000UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SXR103M6R3ST-ND 1307407-SXR103M6R3ST SXR103M6R3ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers