Vishay Intertechnology, Inc. 400uF 100V Capacitor STE400-100T4MI

Description
400uF 100V 20% Tantalum Capacitor, Axial, 700mR ESR Product overview: STE400-100T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400uF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE400-100T4MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400uF 100V 20% Tantalum Capacitor, Axial, 700mR ESR Product overview: STE400-100T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400uF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE400-100T4MI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400uF 100V Capacitor
59-STE400-100T4MI
400uF 100V Capacitor 59-STE400-100T4MI
400uF 100V 20% Tantalum Capacitor, Axial, 700mR ESR Product overview: STE400-100T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400uF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE400-100T4MI can be used for catalog matching and distributor lookup.

400uF 100V 20% Tantalum Capacitor, Axial, 700mR ESR Product overview: STE400-100T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400uF, 100V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE400-100T4MI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1691-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1691-ND
Tantalum Capacitors 718-1691-ND
400µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm

400µF Hermetically Sealed Tantalum Capacitors 100V Axial, Can 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - STE400-100T4MI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
STE400-100T4MI
Capacitors - Tantalum Capacitors STE400-100T4MI
CAP TANT 400UF 20% 100V AXIAL

CAP TANT 400UF 20% 100V AXIAL

Supplier's Site
Tantalum Capacitors - STE400-100T4MI - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
STE400-100T4MI
Tantalum Capacitors STE400-100T4MI
CAP TANT 400UF 20% 100V AXIAL

CAP TANT 400UF 20% 100V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 59-STE400-100T4MI 718-1691-ND STE400-100T4MI STE400-100T4MI
Product Name 400uF 100V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 400 microF 400 microF 400 microF 400 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701166 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details