Kyocera Corporation Ceramic Capacitors SV07KC332KAR

Description
3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6821-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6821-ND
Ceramic Capacitors 478-6821-ND
3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial

3300pF ±10% 5000V (5kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SV07KC332KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV07KC332KAR
Ceramic Capacitors SV07KC332KAR
CAP CER 3300PF 5KV X7R RADIAL

CAP CER 3300PF 5KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-6821-ND SV07KC332KAR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PSB202K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Ceramic Capacitors - 1808JA250101GCTSY2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers