Kyocera Corporation Ceramic Capacitors SV13GC472KAR

Description
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6825-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6825-ND
Ceramic Capacitors 478-6825-ND
4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

4700pF ±10% 2000V (2kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SV13GC472KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV13GC472KAR
Ceramic Capacitors SV13GC472KAR
CAP CER 4700PF 2KV X7R RADIAL

CAP CER 4700PF 2KV X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-6825-ND SV13GC472KAR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details