Kyocera Corporation Ceramic Capacitors SV04GA151KAR

Description
150pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4043-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4043-ND
Ceramic Capacitors 478-4043-ND
150pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial

150pF ±10% 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
150PF 2KV Capacitor
60-SV04GA151KAR
150PF 2KV Capacitor 60-SV04GA151KAR
CAP CER 150PF 2KV NP0 RADIAL Product overview: SV04GA151KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV04GA151KAR can be used for catalog matching and distributor lookup.

CAP CER 150PF 2KV NP0 RADIAL Product overview: SV04GA151KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV04GA151KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1302936-SV04GA151KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302936-SV04GA151KAR
Capacitors - Ceramic Capacitors 1302936-SV04GA151KAR
Win Source Part Number: 1302936-SV04GA151KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.220" (5.59mm) Standard Package: 200 Capacitance: 150 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: C0G, NP0 Lead Spacing: 0.300" (7.62mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.449" L x 0.200" W (11.40mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4043

Win Source Part Number: 1302936-SV04GA151KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.220" (5.59mm)
Standard Package: 200
Capacitance: 150 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.300" (7.62mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.449" L x 0.200" W (11.40mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4043

Buy Now Datasheet
Ceramic Capacitors - SV04GA151KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV04GA151KAR
Ceramic Capacitors SV04GA151KAR
CAP CER 150PF 2KV NP0 RADIAL

CAP CER 150PF 2KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-4043-ND 60-SV04GA151KAR 1302936-SV04GA151KAR SV04GA151KAR
Product Name Ceramic Capacitors 150PF 2KV Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105HC4700K2UM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF2R4B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details