DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1200 1250 1300 1350 1400 1450 1470 1480 1490 1500 1510 1520 1524 1525 1526 1527 1528 1529 1530 1531 1532 1533 1534 1535 1536 1540 1550 1560 1570 1580 1590 1600 1650 1700 1750 1800 1808
Product Name Notes
0.15µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.22µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.33µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.47µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.56µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.6µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.68µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
0.82µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
1µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 10% 560VDC RAD
CAP FILM 0.33UF 20% 560VDC RAD
CAP FILM 0.47UF 20% 560VDC RAD
CAP FILM 1UF 20% 560VDC RADIAL
CAP FILM RAD
CAP FILM SAFETY/EMI SUPP RAD
NO SPEC SHEET

<< Prev Next >>