AVX Corporation Ceramic Capacitors ST205C276MAL03

Description
27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 6 L-Lead
Request a Quote Datasheet
Description
27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 6 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5073-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5073-ND
Ceramic Capacitors 478-5073-ND
27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 6 L-Lead

27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 6 L-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302899-ST205C276MAL03 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302899-ST205C276MAL03
Capacitors - Ceramic Capacitors 1302899-ST205C276MAL03
Win Source Part Number: 1302899-ST205C276MAL 03 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 1 Capacitance: 27 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.220" (5.59mm) Lead Style: L-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 6 L-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.325" L x 0.300" W (8.26mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5073 RoHS Status: RoHS non-compliant

Win Source Part Number: 1302899-ST205C276MAL03
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 1
Capacitance: 27 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.220" (5.59mm)
Lead Style: L-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 6 L-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.325" L x 0.300" W (8.26mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-5073
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
SMD 27UF 50V Capacitor
60-ST205C276MAL03
SMD 27UF 50V Capacitor 60-ST205C276MAL03
CAP CER 27UF 50V X7R SMD Product overview: ST205C276MAL03 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C276MAL03 can be used for catalog matching and distributor lookup.

CAP CER 27UF 50V X7R SMD Product overview: ST205C276MAL03 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C276MAL03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - ST205C276MAL03 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
ST205C276MAL03
Capacitors - Ceramic Capacitors ST205C276MAL03
CAP CER 27UF 50V X7R SMD

CAP CER 27UF 50V X7R SMD

Supplier's Site
Ceramic Capacitors - ST205C276MAL03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ST205C276MAL03
Ceramic Capacitors ST205C276MAL03
CAP CER 27UF 50V X7R SMD

CAP CER 27UF 50V X7R SMD

Supplier's Site Datasheet
Capacitor Ceramic, 27Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx - 10R5813 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 27Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
10R5813
Capacitor Ceramic, 27Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx 10R5813
CAPACITOR CERAMIC, 27UF, 50V, X7R, 20%, DIP; Capacitance:27µF; Voltage(DC):50V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:7.62mm; Product Range:TurboCap Series RoHS Compliant: No

CAPACITOR CERAMIC, 27UF, 50V, X7R, 20%, DIP; Capacitance:27µF; Voltage(DC):50V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:7.62mm; Product Range:TurboCap Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5073-ND 1302899-ST205C276MAL03 60-ST205C276MAL03 ST205C276MAL03 ST205C276MAL03 10R5813
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 27UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 27Uf, 50V, X7R, 20%, Dip; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass; SMPS Filtering, Bypass, Decoupling Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 27 microF 27 microF 27 microF 27 microF 27 microF 27 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details