CAP CER 82UF 25V X7R 4SMD Product overview: ST103C826MAM02 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST103C826MAM02 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1307104-ST103C826MAM
Category: Capacitors>Ceramic Capacitors
Series: Mini-TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 1
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.220" (5.59mm)
Lead Spacing: 0.150" (3.80mm)
Lead Style: L-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 4 L-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.210" L x 0.190" W (5.33mm x 4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-9343
RoHS Status: RoHS non-compliant
82µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 4 L-Lead
CAP CER 82UF 25V X7R 4SMD
CAP CER 82UF 25V X7R 4SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-ST103C826MAM02 | 1307104-ST103C826MAM02 | 478-9343-ND | ST103C826MAM02 | ST103C826MAM02 |
| Product Name | 82UF 25V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts | 25 volts |