Kyocera Corporation 27uF 50V Capacitor ST205C276MAJ03

Description
Cap Ceramic 27uF 50V X7R 20% 3 Stacked 125°C Product overview: ST205C276MAJ03 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C276MAJ03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 27uF 50V X7R 20% 3 Stacked 125°C Product overview: ST205C276MAJ03 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C276MAJ03 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27uF 50V Capacitor
60-ST205C276MAJ03
27uF 50V Capacitor 60-ST205C276MAJ03
Cap Ceramic 27uF 50V X7R 20% 3 Stacked 125°C Product overview: ST205C276MAJ03 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C276MAJ03 can be used for catalog matching and distributor lookup.

Cap Ceramic 27uF 50V X7R 20% 3 Stacked 125°C Product overview: ST205C276MAJ03 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST205C276MAJ03 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-5072-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5072-ND
Ceramic Capacitors 478-5072-ND
27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 6 J-Lead

27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 6 J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302898-ST205C276MAJ03 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302898-ST205C276MAJ03
Capacitors - Ceramic Capacitors 1302898-ST205C276MAJ03
Win Source Part Number: 1302898-ST205C276MAJ 03 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 1 Capacitance: 27 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.220" (5.59mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 6 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.325" L x 0.300" W (8.26mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-5072 RoHS Status: RoHS non-compliant

Win Source Part Number: 1302898-ST205C276MAJ03
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 1
Capacitance: 27 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.220" (5.59mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 6 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.325" L x 0.300" W (8.26mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-5072
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - ST205C276MAJ03 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ST205C276MAJ03
Ceramic Capacitors ST205C276MAJ03
CAP CER 27UF 50V X7R SMD

CAP CER 27UF 50V X7R SMD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - ST205C276MAJ03 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
ST205C276MAJ03
Capacitors - Ceramic Capacitors ST205C276MAJ03
CAP CER 27UF 50V X7R SMD

CAP CER 27UF 50V X7R SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-ST205C276MAJ03 478-5072-ND 1302898-ST205C276MAJ03 ST205C276MAJ03 ST205C276MAJ03
Product Name 27uF 50V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Applications Bypass Bypass Bypass; SMPS Filtering, Bypass, Decoupling
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details