AVX Corporation 1uF 500V Capacitor SXP47C105KAA

Description
Cap Ceramic 1uF 500V VHT 10% Radial 19.8mm 125°C/200°C Low ESR Product overview: SXP47C105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SXP47C105KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 1uF 500V VHT 10% Radial 19.8mm 125°C/200°C Low ESR Product overview: SXP47C105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SXP47C105KAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 500V Capacitor
60-SXP47C105KAA
1uF 500V Capacitor 60-SXP47C105KAA
Cap Ceramic 1uF 500V VHT 10% Radial 19.8mm 125°C/200°C Low ESR Product overview: SXP47C105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SXP47C105KAA can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 500V VHT 10% Radial 19.8mm 125°C/200°C Low ESR Product overview: SXP47C105KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SXP47C105KAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-6181-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6181-ND
Ceramic Capacitors 478-6181-ND
1µF ±10% 500V Ceramic Capacitor X7R Radial

1µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SXP47C105KAA - 898673-SXP47C105KAA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SXP47C105KAA
898673-SXP47C105KAA
Ceramic Capacitors - SXP47C105KAA 898673-SXP47C105KAA
Manufacturer: AVX Corporation Win Source Part Number: 898673-SXP47C105KAA Series: SXP Operating Temperature Range: -55°C ~ 200°C Features: 1 µF ±10% 500V Ceramic Capacitor X7R Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 898673-SXP47C105KAA
Series: SXP
Operating Temperature Range: -55°C ~ 200°C
Features: 1 µF ±10% 500V Ceramic Capacitor X7R Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Multilayer Ceramic Capacitor, Smps Molded Radial Mlc, Sxp Series, 1 F, 10%, X7R, 500 V Rohs Compliant Kyocera Avx - 01X0102 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Smps Molded Radial Mlc, Sxp Series, 1 F, 10%, X7R, 500 V Rohs Compliant Kyocera Avx
01X0102
Multilayer Ceramic Capacitor, Smps Molded Radial Mlc, Sxp Series, 1 F, 10%, X7R, 500 V Rohs Compliant Kyocera Avx 01X0102
Multilayer Ceramic Capacitor, SMPS Molded Radial MLC, SXP Series, 1 - F, - 10%, X7R, 500 V RoHS Compliant: No

Multilayer Ceramic Capacitor, SMPS Molded Radial MLC, SXP Series, 1 - F, - 10%, X7R, 500 V RoHS Compliant: No

Supplier's Site Datasheet
Ceramic Capacitors - SXP47C105KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SXP47C105KAA
Ceramic Capacitors SXP47C105KAA
CAP CER 1UF 500V X7R RADIAL

CAP CER 1UF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SXP47C105KAA 478-6181-ND 898673-SXP47C105KAA 01X0102 SXP47C105KAA
Product Name 1uF 500V Capacitor Ceramic Capacitors Ceramic Capacitors - SXP47C105KAA Multilayer Ceramic Capacitor, Smps Molded Radial Mlc, Sxp Series, 1 F, 10%, X7R, 500 V Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 500 volts 500 volts 500 volts
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers