Kyocera Corporation Capacitors - Ceramic Capacitors ST105C396MAN02

Description
Win Source Part Number: 1307107-ST105C396MAN 02 Category: Capacitors>Ceramic Capacitors Series: Mini-TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Height - Seated (Max): 0.220" (5.59mm) Standard Package: 1 Capacitance: 39 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.150" (3.80mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Stacked DIP, 4 Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.210" L x 0.190" W (5.33mm x 4.83mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-9344 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1307107-ST105C396MAN 02 Category: Capacitors>Ceramic Capacitors Series: Mini-TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Height - Seated (Max): 0.220" (5.59mm) Standard Package: 1 Capacitance: 39 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.150" (3.80mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Stacked DIP, 4 Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.210" L x 0.190" W (5.33mm x 4.83mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-9344 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1307107-ST105C396MAN02 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1307107-ST105C396MAN02
Capacitors - Ceramic Capacitors 1307107-ST105C396MAN02
Win Source Part Number: 1307107-ST105C396MAN 02 Category: Capacitors>Ceramic Capacitors Series: Mini-TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Height - Seated (Max): 0.220" (5.59mm) Standard Package: 1 Capacitance: 39 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.150" (3.80mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Stacked DIP, 4 Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.210" L x 0.190" W (5.33mm x 4.83mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-9344 RoHS Status: RoHS non-compliant

Win Source Part Number: 1307107-ST105C396MAN02
Category: Capacitors>Ceramic Capacitors
Series: Mini-TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Height - Seated (Max): 0.220" (5.59mm)
Standard Package: 1
Capacitance: 39 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.150" (3.80mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Stacked DIP, 4 Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.210" L x 0.190" W (5.33mm x 4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-9344
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
39UF 50V Capacitor
60-ST105C396MAN02
39UF 50V Capacitor 60-ST105C396MAN02
CAP CER 39UF 50V X7R 4DIP Product overview: ST105C396MAN02 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST105C396MAN02 can be used for catalog matching and distributor lookup.

CAP CER 39UF 50V X7R 4DIP Product overview: ST105C396MAN02 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST105C396MAN02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-9344-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9344-ND
Ceramic Capacitors 478-9344-ND
39µF ±20% 50V Ceramic Capacitor X7R Stacked DIP, 4 Lead

39µF ±20% 50V Ceramic Capacitor X7R Stacked DIP, 4 Lead

Buy Now Datasheet
Ceramic Capacitors - ST105C396MAN02 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ST105C396MAN02
Ceramic Capacitors ST105C396MAN02
CAP CER 39UF 50V X7R 4DIP

CAP CER 39UF 50V X7R 4DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1307107-ST105C396MAN02 60-ST105C396MAN02 478-9344-ND ST105C396MAN02
Product Name Capacitors - Ceramic Capacitors 39UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 39 microF 39 microF 39 microF 39 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1833383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details