DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1520
1530
1540
1550
1560
1570
1578
1579
1580
1581
1582
1583
1584
1585
1586
1587
1588
1589
1590
1600
1610
1620
1630
1640
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .100UF 100V | |
| .150UF 100V | |
| .220UF 50.0V | |
| .220UF 75.0V | |
| .330UF 100V | |
| .680UF 50.0V | |
| 0.1µF Hermetically Sealed Tantalum Capacitors 100V Axial 25Ohm @ 100kHz | |
| 0.1µF Hermetically Sealed Tantalum Capacitors 20V Axial 37Ohm @ 100kHz | |
| 0.1µF Hermetically Sealed Tantalum Capacitors 35V Axial 26Ohm @ 100kHz | |
| 0.1µF Hermetically Sealed Tantalum Capacitors 50V Axial 26Ohm @ 100kHz | |
| 0.22µF Hermetically Sealed Tantalum Capacitors 100V Axial 16Ohm @ 100kHz | |
| 0.22µF Hermetically Sealed Tantalum Capacitors 35V Axial 17Ohm @ 100kHz | |
| 0.33µF Hermetically Sealed Tantalum Capacitors 125V Axial 14Ohm @ 100kHz | |
| 0.33µF Hermetically Sealed Tantalum Capacitors 35V Axial 15Ohm @ 100kHz | |
| 0.39µF Hermetically Sealed Tantalum Capacitors 35V Axial 15Ohm @ 100kHz | |
| 0.47µF Hermetically Sealed Tantalum Capacitors 35V Axial 13Ohm @ 100kHz | |
| 0.47µF Hermetically Sealed Tantalum Capacitors 75V Axial 13Ohm @ 100kHz | |
| 0.56µF Hermetically Sealed Tantalum Capacitors 35V Axial 13Ohm @ 100kHz | |
| 0.68µF Hermetically Sealed Tantalum Capacitors 35V Axial 10Ohm @ 100kHz | |
| 1µF Hermetically Sealed Tantalum Capacitors 100V Axial 7Ohm @ 100kHz | |
| 1µF Hermetically Sealed Tantalum Capacitors 125V Axial 7Ohm @ 100kHz | |
| 1µF Hermetically Sealed Tantalum Capacitors 15V Axial 17Ohm @ 100kHz | |
| 1µF Hermetically Sealed Tantalum Capacitors 20V Axial 10Ohm @ 100kHz | |
| 1µF Hermetically Sealed Tantalum Capacitors 35V Axial 8Ohm @ 100kHz | |
| 1µF Hermetically Sealed Tantalum Capacitors 35V Axial 8Ohm | |
| 1µF Hermetically Sealed Tantalum Capacitors 50V Axial 8Ohm | |
| 1µF Hermetically Sealed Tantalum Capacitors 75V Axial 8Ohm @ 100kHz | |
| 1.00UF 35.0V | |
| 1.00UF 50.0V | |
| 1.2µF Hermetically Sealed Tantalum Capacitors 35V Axial 8Ohm @ 100kHz | |
| 1.5µF Hermetically Sealed Tantalum Capacitors 50V Axial 5Ohm @ 100kHz | |
| 1.8µF Hermetically Sealed Tantalum Capacitors 20V Axial 9Ohm @ 100kHz | |
| 10µF Hermetically Sealed Tantalum Capacitors 10V Axial 5Ohm @ 100kHz | |
| 10µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.9Ohm @ 100kHz | |
| 10µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.9Ohm | |
| 10µF Hermetically Sealed Tantalum Capacitors 25V Axial 2.5Ohm @ 100kHz | |
| 10µF Hermetically Sealed Tantalum Capacitors 35V Axial 2Ohm @ 100kHz | |
| 10µF Hermetically Sealed Tantalum Capacitors 35V Axial 2Ohm | |
| 10µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.6Ohm @ 100kHz | |
| 10µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.6Ohm @ 100kHz | |
| 10µF Hermetically Sealed Tantalum Capacitors 75V Axial 1.6Ohm | |
| 100µF Hermetically Sealed Tantalum Capacitors 10V Axial 1Ohm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Capacitors 20V Axial 600mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Capacitors 20V Axial 600mOhm | |
| 100.UF 20.0V | |
| 12µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.9Ohm @ 100kHz | |
| 120µF Hermetically Sealed Tantalum Capacitors 10V Axial 1Ohm @ 100kHz | |
| 120.UF 10.0V | |
| 15µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.3Ohm @ 100kHz | |
| 15µF Hermetically Sealed Tantalum Capacitors 20V Axial 2.3Ohm | |
| 15µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.6Ohm @ 100kHz | |
| 15µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.2Ohm @ 100kHz | |
| 15.0UF 20.0V | |
| 18µF Hermetically Sealed Tantalum Capacitors 15V Axial 2.5Ohm @ 100kHz | |
| 18µF Hermetically Sealed Tantalum Capacitors 50V Axial 1.2Ohm @ 100kHz | |
| 18.0UF 50.0V | |
| 180µF Hermetically Sealed Tantalum Capacitors 6V Axial 900mOhm @ 100kHz | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 100V Axial 3Ohm @ 100kHz | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial 7Ohm @ 100kHz | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial 7Ohm | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 35V Axial 5Ohm @ 100kHz | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 35V Axial 5Ohm | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 50V Axial 3.5Ohm @ 100kHz | |
| 2.2µF Hermetically Sealed Tantalum Capacitors 6V Axial 14Ohm @ 100kHz | |
| 2.7µF Hermetically Sealed Tantalum Capacitors 100V Axial 3Ohm @ 100kHz | |
| 2.7µF Hermetically Sealed Tantalum Capacitors 35V Axial 5Ohm @ 100kHz | |
| 22µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.7Ohm @ 100kHz | |
| 22µF Hermetically Sealed Tantalum Capacitors 15V Axial 2Ohm @ 100kHz | |
| 22µF Hermetically Sealed Tantalum Capacitors 15V Axial 2Ohm | |
| 22µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.3Ohm @ 100kHz | |
| 22µF Hermetically Sealed Tantalum Capacitors 35V Axial 1.3Ohm | |
| 22.0UF 35.0V | |
| 3.3µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.1Ohm | |
| 3.3µF Hermetically Sealed Tantalum Capacitors 15V Axial 6Ohm @ 100kHz | |
| 3.3µF Hermetically Sealed Tantalum Capacitors 35V Axial 4Ohm @ 100kHz | |
| 3.3µF Hermetically Sealed Tantalum Capacitors 35V Axial 4Ohm | |
| 3.3µF Hermetically Sealed Tantalum Capacitors 75V Axial 3Ohm @ 100kHz | |
| 33µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.1Ohm @ 100kHz | |
| 39µF Hermetically Sealed Tantalum Capacitors 10V Axial 2.1Ohm | |
| 39µF Hermetically Sealed Tantalum Capacitors 10V Axial | |
| 39µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.4Ohm @ 100kHz | |
| 4.7µF Hermetically Sealed Tantalum Capacitors 100V Axial 2Ohm @ 100kHz | |
| 4.7µF Hermetically Sealed Tantalum Capacitors 10V Axial 8Ohm @ 100kHz | |
| 4.7µF Hermetically Sealed Tantalum Capacitors 35V Axial 3Ohm @ 100kHz | |
| 4.7µF Hermetically Sealed Tantalum Capacitors 35V Axial 3Ohm | |
| 4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm @ 100kHz | |
| 4.7µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm | |
| 4.70UF 100V | |
| 47µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.2Ohm @ 100kHz | |
| 47µF Hermetically Sealed Tantalum Capacitors 20V Axial 1.2Ohm | |
| 47µF Hermetically Sealed Tantalum Capacitors 6V Axial 2Ohm @ 100kHz | |
| 47.0UF 20.0V | |
| 5.6µF Hermetically Sealed Tantalum Capacitors 35V Axial 3Ohm @ 100kHz | |
| 5.6µF Hermetically Sealed Tantalum Capacitors 50V Axial 2.5Ohm @ 100kHz | |
| 5.60UF 6.0V | |
| 56µF Hermetically Sealed Tantalum Capacitors 6V Axial 2Ohm @ 100kHz | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 100V Axial 1.5Ohm @ 100kHz | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial 2.5Ohm @ 100kHz | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 35V Axial 2.5Ohm | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 50V Axial 2Ohm @ 100kHz | |
| 6.8µF Hermetically Sealed Tantalum Capacitors 6V Axial 8Ohm @ 100kHz | |
| 6.80UF 35.0V | |
| 6.80UF 60.0V | |
| 68.0UF 15.0V | |
| 8.2µF Hermetically Sealed Tantalum Capacitors 20V Axial 3.6Ohm | |
| 8.2µF Hermetically Sealed Tantalum Capacitors 50V Axial 2Ohm @ 100kHz | |
| CAP TANT 3.3UF 10% 35V AXIAL | |
| CAP TANT AXL |
| << Prev | Next >> |