Vishay Intertechnology, Inc. Tantalum Capacitors STE6000-16T4KI

Description
6000µF Hermetically Sealed Tantalum Capacitors 16V Axial, Can 300mOhm
Request a Quote Datasheet
Description
6000µF Hermetically Sealed Tantalum Capacitors 16V Axial, Can 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - STE6000-16T4KI-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
STE6000-16T4KI-ND
Tantalum Capacitors STE6000-16T4KI-ND
6000µF Hermetically Sealed Tantalum Capacitors 16V Axial, Can 300mOhm

6000µF Hermetically Sealed Tantalum Capacitors 16V Axial, Can 300mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - STE6000-16T4KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
STE6000-16T4KI
Capacitors - Tantalum Capacitors STE6000-16T4KI
CAP TANT 6000UF 10% 16V AXIAL

CAP TANT 6000UF 10% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number STE6000-16T4KI-ND STE6000-16T4KI
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 6000 microF 6000 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 6933877 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers