SERIES: SWA/ CASE: D15/ CAP: 047
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 478-SWAD150472M400B-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Features | Polarized |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |