Cornell Dubilier Capacitors - Aluminum Electrolytic Capacitors SXR101M010ST

Description
Win Source Part Number: 1307416-SXR101M010ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.52Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" Dia (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 108 mA @ 120 Hz Ripple Current @ High Frequency: 180 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1307416-SXR101M010ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.52Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" Dia (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 108 mA @ 120 Hz Ripple Current @ High Frequency: 180 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1307416-SXR101M010ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307416-SXR101M010ST
Capacitors - Aluminum Electrolytic Capacitors 1307416-SXR101M010ST
Win Source Part Number: 1307416-SXR101M010ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SXR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 2.52Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.236" Dia (6.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 108 mA @ 120 Hz Ripple Current @ High Frequency: 180 mA @ 100 kHz

Win Source Part Number: 1307416-SXR101M010ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SXR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 2.52Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.236" Dia (6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 108 mA @ 120 Hz
Ripple Current @ High Frequency: 180 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SXR101M010ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SXR101M010ST-ND
Aluminum Electrolytic Capacitors SXR101M010ST-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2.52Ohm @ 120Hz 2000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 2.52Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SXR101M010ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SXR101M010ST
Capacitors - Aluminum Electrolytic Capacitors SXR101M010ST
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1307416-SXR101M010ST SXR101M010ST-ND SXR101M010ST
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
WVAC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers