DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1520
1530
1540
1550
1560
1570
1580
1581
1582
1583
1584
1585
1586
1587
1588
1589
1590
1591
1592
1600
1610
1620
1630
1640
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| .100UF 35.0V | |
| .470UF 35.0V | |
| .820UF 35.0V | |
| 0.33µF Molded Tantalum Capacitors 50V Axial 15Ohm | |
| 0.47µF Molded Tantalum Capacitors 50V Axial 13Ohm | |
| 0.56µF Molded Tantalum Capacitors 35V Axial 13Ohm @ 100kHz | |
| 0.68µF Molded Tantalum Capacitors 35V Axial 10Ohm | |
| 0.68µF Molded Tantalum Capacitors 50V Axial 10Ohm | |
| 0.82µF Molded Tantalum Capacitors 35V Axial 10Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 35V Radial 8Ohm @ 100kHz | |
| 1µF Molded Tantalum Capacitors 40V Radial 8Ohm @ 100kHz | |
| 1.00UF 35.0V | |
| 1.5µF Molded Tantalum Capacitors 50V Axial 5Ohm | |
| 1.8µF Molded Tantalum Capacitors 50V Axial 5Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 15V Axial 3.2Ohm | |
| 10µF Molded Tantalum Capacitors 20V Axial 2.9Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 20V Axial 2.9Ohm | |
| 10µF Molded Tantalum Capacitors 25V Axial 2.5Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 25V Axial 2.5Ohm | |
| 10µF Molded Tantalum Capacitors 35V Axial 2Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 35V Axial 2Ohm | |
| 10µF Molded Tantalum Capacitors 50V Axial 1.6Ohm @ 100kHz | |
| 10µF Molded Tantalum Capacitors 50V Axial 1.6Ohm | |
| 10.0UF 20.0V | |
| 10.0UF 25.0V | |
| 10.0UF 35.0V | |
| 100µF Molded Tantalum Capacitors 10V Axial 1Ohm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 10V Axial 1Ohm | |
| 100µF Molded Tantalum Capacitors 15V Axial 800mOhm | |
| 100µF Molded Tantalum Capacitors 20V Axial 600mOhm | |
| 100µF Molded Tantalum Capacitors 6V Axial 1.6Ohm | |
| 100.UF 20.0V | |
| 120µF Molded Tantalum Capacitors 20V Axial | |
| 15µF Molded Tantalum Capacitors 10V Axial 3.7Ohm | |
| 15µF Molded Tantalum Capacitors 15V Axial 2.5Ohm | |
| 15µF Molded Tantalum Capacitors 20V Axial 2.3Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 20V Axial 2.3Ohm | |
| 15µF Molded Tantalum Capacitors 25V Axial 2Ohm @ 100kHz | |
| 15µF Molded Tantalum Capacitors 25V Axial 2Ohm | |
| 15µF Molded Tantalum Capacitors 35V Axial 1.6Ohm | |
| 15µF Molded Tantalum Capacitors 50V Axial 1.2Ohm | |
| 150µF Molded Tantalum Capacitors 10V Axial 800mOhm | |
| 150µF Molded Tantalum Capacitors 15V Axial 600mOhm @ 100kHz | |
| 150µF Molded Tantalum Capacitors 15V Axial 600mOhm | |
| 150µF Molded Tantalum Capacitors 6V Axial 900mOhm | |
| 150.UF 15.0V | |
| 180µF Molded Tantalum Capacitors 6V Axial 900mOhm @ 100kHz | |
| 2.2µF Molded Tantalum Capacitors 20V Axial 7Ohm @ 100kHz | |
| 2.2µF Molded Tantalum Capacitors 20V Radial 7Ohm @ 100kHz | |
| 2.2µF Molded Tantalum Capacitors 25V Axial 6Ohm @ 100kHz | |
| 2.2µF Molded Tantalum Capacitors 35V Axial 5Ohm @ 100kHz | |
| 2.2µF Molded Tantalum Capacitors 35V Axial 5Ohm | |
| 2.2µF Molded Tantalum Capacitors 50V Axial 3.5Ohm @ 100kHz | |
| 2.2µF Molded Tantalum Capacitors 50V Axial 3.5Ohm | |
| 2.7µF Molded Tantalum Capacitors 20V Axial 7Ohm @ 100kHz | |
| 2.7µF Molded Tantalum Capacitors 25V Axial 6Ohm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 10V Axial 2.7Ohm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 10V Axial 2.7Ohm | |
| 22µF Molded Tantalum Capacitors 15V Axial 2Ohm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 15V Axial 2Ohm | |
| 22µF Molded Tantalum Capacitors 15V Axial | |
| 22µF Molded Tantalum Capacitors 20V Axial 1.8Ohm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 20V Axial 1.8Ohm | |
| 22µF Molded Tantalum Capacitors 25V Axial 1.5Ohm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 25V Axial 1.5Ohm | |
| 22µF Molded Tantalum Capacitors 35V Axial 1.3Ohm @ 100kHz | |
| 22µF Molded Tantalum Capacitors 35V Axial 1.3Ohm | |
| 22µF Molded Tantalum Capacitors 50V Axial 1Ohm | |
| 22µF Molded Tantalum Capacitors 6V Axial 3.7Ohm | |
| 22.0UF 10.0V | |
| 22.0UF 20.0V | |
| 22.0UF 35.0V | |
| 220µF Molded Tantalum Capacitors 10V Axial 600mOhm | |
| 220µF Molded Tantalum Capacitors 6V Axial 900mOhm | |
| 220.UF 10.0V | |
| 27µF Molded Tantalum Capacitors 35V Axial 1.3Ohm @ 100kHz | |
| 270.UF 10.0V | |
| 3.3µF Molded Tantalum Capacitors 15V Axial 6Ohm | |
| 3.3µF Molded Tantalum Capacitors 15V Radial 6Ohm @ 100kHz | |
| 3.3µF Molded Tantalum Capacitors 16V Radial | |
| 3.3µF Molded Tantalum Capacitors 20V Axial 5.5Ohm | |
| 3.3µF Molded Tantalum Capacitors 25V Axial 5Ohm | |
| 3.3µF Molded Tantalum Capacitors 35V Axial 4Ohm | |
| 3.3µF Molded Tantalum Capacitors 50V Axial 3Ohm | |
| 3.9µF Molded Tantalum Capacitors 35V Axial 4Ohm @ 100kHz | |
| 33µF Molded Tantalum Capacitors 10V Axial 2.1Ohm | |
| 33µF Molded Tantalum Capacitors 15V Axial 1.6Ohm @ 100kHz | |
| 33µF Molded Tantalum Capacitors 15V Axial 1.6Ohm | |
| 33µF Molded Tantalum Capacitors 20V Axial 1.4Ohm | |
| 33µF Molded Tantalum Capacitors 25V Axial 1.2Ohm | |
| 33µF Molded Tantalum Capacitors 2V Axial | |
| 33µF Molded Tantalum Capacitors 35V Axial 1Ohm | |
| 33µF Molded Tantalum Capacitors 6V Axial 3Ohm | |
| 33.0UF 10.0V | |
| 330µF Molded Tantalum Capacitors 6V Axial 700mOhm | |
| 39µF Molded Tantalum Capacitors 10V Axial 2.1Ohm @ 100kHz | |
| 39µF Molded Tantalum Capacitors 10V Axial 2.1Ohm | |
| 39µF Molded Tantalum Capacitors 20V Axial 1.4Ohm @ 100kHz | |
| 39.0UF 20.0V | |
| 4.7µF Molded Tantalum Capacitors 10V Axial 8Ohm @ 100kHz | |
| 4.7µF Molded Tantalum Capacitors 10V Axial 8Ohm | |
| 4.7µF Molded Tantalum Capacitors 15V Axial 5Ohm | |
| 4.7µF Molded Tantalum Capacitors 20V Axial 4.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 20V Axial 5Ohm @ 100kHz | |
| 4.7µF Molded Tantalum Capacitors 25V Axial 4Ohm @ 100kHz | |
| 4.7µF Molded Tantalum Capacitors 25V Axial 4Ohm | |
| 4.7µF Molded Tantalum Capacitors 25V Radial 4.5Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V Axial 3Ohm @ 100kHz | |
| 4.7µF Molded Tantalum Capacitors 35V Axial 3Ohm | |
| 4.7µF Molded Tantalum Capacitors 35V Axial | |
| 4.7µF Molded Tantalum Capacitors 50V Axial 2.5Ohm @ 100kHz | |
| 4.7µF Molded Tantalum Capacitors 50V Axial 2.5Ohm | |
| 4.70UF 35.0V | |
| 4.70UF 50.0V | |
| 47µF Molded Tantalum Capacitors 10V Axial 1.7Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 10V Axial 1.7Ohm | |
| 47µF Molded Tantalum Capacitors 15V Axial 1.3Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 15V Axial 1.3Ohm | |
| 47µF Molded Tantalum Capacitors 20V Axial 1.2Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 20V Axial 1.2Ohm | |
| 47µF Molded Tantalum Capacitors 25V Axial 1Ohm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 25V Axial 1Ohm | |
| 47µF Molded Tantalum Capacitors 35V Axial 800mOhm @ 100kHz | |
| 47µF Molded Tantalum Capacitors 35V Axial 800mOhm | |
| 47µF Molded Tantalum Capacitors 6V Axial 2Ohm | |
| 47.0UF 20.0V | |
| 5.6µF Molded Tantalum Capacitors 15V Axial 5Ohm @ 100kHz | |
| 5.6µF Molded Tantalum Capacitors 35V Axial 3Ohm @ 100kHz | |
| 56µF Molded Tantalum Capacitors 15V Axial 1.3Ohm | |
| 56µF Molded Tantalum Capacitors 6V Axial 2Ohm @ 100kHz | |
| 56.0UF 6.0V | |
| 6.8µF Molded Tantalum Capacitors 10V Axial 6Ohm | |
| 6.8µF Molded Tantalum Capacitors 15V Axial 4Ohm | |
| 6.8µF Molded Tantalum Capacitors 20V Axial 3.6Ohm @ 100kHz | |
| 6.8µF Molded Tantalum Capacitors 25V Axial 3.1Ohm | |
| 6.8µF Molded Tantalum Capacitors 35V Axial 2.5Ohm | |
| 6.8µF Molded Tantalum Capacitors 35V Axial | |
| 6.8µF Molded Tantalum Capacitors 50V Axial 2Ohm | |
| 6.8µF Molded Tantalum Capacitors 6V Axial 8Ohm | |
| 6.80UF 35.0V | |
| 6.80UF 50.0V | |
| 68µF Molded Tantalum Capacitors 10V Axial 1.3Ohm | |
| 68µF Molded Tantalum Capacitors 15V Axial 1Ohm | |
| 68µF Molded Tantalum Capacitors 20V Axial 900mOhm | |
| 68µF Molded Tantalum Capacitors 25V Axial 800mOhm | |
| 68µF Molded Tantalum Capacitors 6V Axial 1.8Ohm | |
| 8.2µF Molded Tantalum Capacitors 35V Axial 2.5Ohm @ 100kHz | |
| 8.2µF Molded Tantalum Capacitors 35V Axial 2.5Ohm | |
| 82µF Molded Tantalum Capacitors 15V Axial 1Ohm @ 100kHz | |
| CAP TANT 10UF 10% 25V AXIAL | |
| CAP TANT 4.7UF 10% 35V AXIAL | |
| CAP TANT AXL | |
| CAP TANT RAD |
| << Prev | Next >> |