Win Source Part Number: 1302894-ST125C276MAJ
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Tray
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 1
Capacitance: 27 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.140" (3.56mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 10 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.575" L x 0.250" W (14.61mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-6111
RoHS Status: RoHS non-compliant
Cap Ceramic 27uF 50V X7R 20% 5 Stacked 125°C Product overview: ST125C276MAJ05 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST125C276MAJ05 can be used for catalog matching and distributor lookup.
27µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1302894-ST125C276MAJ05 | 60-ST125C276MAJ05 | 478-6111-ND |
| Product Name | Capacitors - Ceramic Capacitors | 27uF 50V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 27 microF | 27 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |
| WVDC | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts |