ST101V360J042 is a 100 µF, 360 Vdc aluminum electrolytic capacitor designed for high-energy strobe-flash applications, featuring snap-in terminals and a cylindrical case measuring 25 mm in diameter and 40 mm in length. It sustains more than 30 million full discharges at 1 Hz and faster rates, with a maximum ESR of 0.92 Ω at 25 °C and 120 Hz. Operating temperature ranges from -40 °C to +55 °C, with a dissipation factor of 7% maximum at 25 °C and 120 Hz. Insulation is PVC, and it meets vibration specifications of 10 to 55 Hz with 0.06" amplitude and 10 g max. The capacitor is tested for 10 million flash discharges with xenon lamp loads between 0.7 Ω and 1 Ω, maintaining capacitance within ±10% and leakage current within 150% of the limit.
55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
CAP ALUM 360V POLAR
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ST101V360J042 | 2002-ST101V360J042 | 338-ST101V360J042-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 55 C (-40 to 131 F) | 55 C (131 F) | -40 to 55 C (-40 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |