Win Source Part Number: 1302921-SV13CC471JAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 300
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.200" W (7.62mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5384
470pF ±5% 630V Ceramic Capacitor X7R Radial
CAP CER 470PF 630V X7R RADIAL Product overview: SV13CC471JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV13CC471JAR can be used for catalog matching and distributor lookup.
CAP CER 470PF 630V X7R RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1302921-SV13CC471JAR | 478-5384-ND | 60-SV13CC471JAR | SV13CC471JAR |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 470PF 630V Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | 4.70E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 630 volts | 630 volts | 630 volts | 630 volts |
| WVAC | 630 volts | 630 volts | 630 volts | 630 volts |