Vishay Intertechnology, Inc. Tantalum Capacitors STE10000-10T4KI

Description
10000µF Hermetically Sealed Tantalum Capacitors 10V Axial, Can 250mOhm
Request a Quote Datasheet
Description
10000µF Hermetically Sealed Tantalum Capacitors 10V Axial, Can 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - STE10000-10T4KI-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
STE10000-10T4KI-ND
Tantalum Capacitors STE10000-10T4KI-ND
10000µF Hermetically Sealed Tantalum Capacitors 10V Axial, Can 250mOhm

10000µF Hermetically Sealed Tantalum Capacitors 10V Axial, Can 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - STE10000-10T4KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
STE10000-10T4KI
Capacitors - Tantalum Capacitors STE10000-10T4KI
CAP TANT 10000UF 10% 10V AXIAL

CAP TANT 10000UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number STE10000-10T4KI-ND STE10000-10T4KI
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10000 microF 10000 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491X157K016AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details