Win Source Part Number: 1302954-SV03CC104KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 300
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Lead Spacing: 0.275" (6.99mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.370" L x 0.200" W (9.40mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5624
0.1µF ±10% 630V Ceramic Capacitor X7R Radial
CAP CER 0.1UF 630V X7R RADIAL Product overview: SV03CC104KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV03CC104KAR can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1302954-SV03CC104KAR | 478-5624-ND | 60-SV03CC104KAR |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.1UF 630V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 630 volts | 630 volts | 630 volts |
| WVAC | 630 volts | 630 volts | 630 volts |