Kyocera Corporation 22uF 100V Capacitor ST201C226MAJ05

Description
Cap Ceramic 22uF 100V X7R 20% 5 Stacked 125°C Product overview: ST201C226MAJ05 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST201C226MAJ05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 22uF 100V X7R 20% 5 Stacked 125°C Product overview: ST201C226MAJ05 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST201C226MAJ05 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 100V Capacitor
60-ST201C226MAJ05
22uF 100V Capacitor 60-ST201C226MAJ05
Cap Ceramic 22uF 100V X7R 20% 5 Stacked 125°C Product overview: ST201C226MAJ05 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST201C226MAJ05 can be used for catalog matching and distributor lookup.

Cap Ceramic 22uF 100V X7R 20% 5 Stacked 125°C Product overview: ST201C226MAJ05 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST201C226MAJ05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-6118-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6118-ND
Ceramic Capacitors 478-6118-ND
22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead

22µF ±20% 100V Ceramic Capacitor X7R Stacked SMD, 10 J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302903-ST201C226MAJ05 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302903-ST201C226MAJ05
Capacitors - Ceramic Capacitors 1302903-ST201C226MAJ05
Win Source Part Number: 1302903-ST201C226MAJ 05 Category: Capacitors>Ceramic Capacitors Series: TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Standard Package: 48 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: X7R Thickness (Max): 0.220" (5.59mm) Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 10 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.525" L x 0.300" W (13.34mm x 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-6118 RoHS Status: RoHS non-compliant

Win Source Part Number: 1302903-ST201C226MAJ05
Category: Capacitors>Ceramic Capacitors
Series: TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Standard Package: 48
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Thickness (Max): 0.220" (5.59mm)
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 10 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.525" L x 0.300" W (13.34mm x 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-6118
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitor, 22Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx - 72R7270 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx
72R7270
Ceramic Capacitor, 22Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx 72R7270
CERAMIC CAPACITOR, 22UF, 100V, X7R, 20%, DIP; Capacitance:22µF; Voltage(DC):100V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No

CERAMIC CAPACITOR, 22UF, 100V, X7R, 20%, DIP; Capacitance:22µF; Voltage(DC):100V; Capacitor Case / Package:SMD; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:-; Product Range:TurboCap Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - ST201C226MAJ05 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ST201C226MAJ05
Ceramic Capacitors ST201C226MAJ05
CAP CER 22UF 100V X7R SMD

CAP CER 22UF 100V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-ST201C226MAJ05 478-6118-ND 1302903-ST201C226MAJ05 72R7270 ST201C226MAJ05
Product Name 22uF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, 22Uf, 100V, X7R, 20%, Dip; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts
Applications Bypass Bypass
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - M39014/021340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details