Kyocera Corporation Aluminum Electrolytic Capacitors SWAE150333M160B

Description
SERIES: SWA/ CASE: E15/ CAP: 033
Request a Quote Datasheet
Description
SERIES: SWA/ CASE: E15/ CAP: 033
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478-SWAE150333M160B-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478-SWAE150333M160B-ND
Aluminum Electrolytic Capacitors 478-SWAE150333M160B-ND
SERIES: SWA/ CASE: E15/ CAP: 033

SERIES: SWA/ CASE: E15/ CAP: 033

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-SWAE150333M160B-ND
Product Name Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details