Wet Tantalum Cap 2200uF 50V 10% Axial 600mR 125C Product overview: STE2200-50T4KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE2200-50T4KI can be used for catalog matching and distributor lookup.
2200µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 600mOhm
CAP TANT 2200UF 10% 50V AXIAL
CAP TANT 2200UF 10% 50V AXIAL
CAP TANT 2200UF 10% 50V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-STE2200-50T4KI | 1129-1015-ND | STE2200-50T4KI | STE2200-50T4KI | STE2200-50T4KI |
| Product Name | 2200uF 50V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Through Hole | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |