Knowles Ceramic Capacitors SV2220BB227M250LLW-10

Description
220µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead
Request a Quote Datasheet
Description
220µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-SV2220BB227M250LLW-10-ND - DigiKey
Thief River Falls, MN, United States
220µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead

220µF ±20% 25V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead

Buy Now Datasheet
Ceramic Capacitors - SV2220BB227M250LLW-10 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV2220BB227M250LLW-10
Ceramic Capacitors SV2220BB227M250LLW-10
CAP CER 220UF 25V X7R SMD

CAP CER 220UF 25V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1763-SV2220BB227M250LLW-10-ND SV2220BB227M250LLW-10
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details