Kyocera Corporation Ceramic Capacitors SV11CC225KAR

Description
2.2µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2.2µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5623-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5623-ND
Ceramic Capacitors 478-5623-ND
2.2µF ±10% 630V Ceramic Capacitor X7R Radial

2.2µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302933-SV11CC225KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302933-SV11CC225KAR
Capacitors - Ceramic Capacitors 1302933-SV11CC225KAR
Win Source Part Number: 1302933-SV11CC225KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.598" (15.20mm) Standard Package: 10 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 630V Temperature Coefficient: X7R Lead Spacing: 1.098" (27.90mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 1.252" L x 0.200" W (31.80mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-5623

Win Source Part Number: 1302933-SV11CC225KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.598" (15.20mm)
Standard Package: 10
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Lead Spacing: 1.098" (27.90mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 1.252" L x 0.200" W (31.80mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-5623

Buy Now Datasheet
Singapore, Singapore
2.2UF 630V Capacitor
60-SV11CC225KAR
2.2UF 630V Capacitor 60-SV11CC225KAR
CAP CER 2.2UF 630V X7R RADIAL Product overview: SV11CC225KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV11CC225KAR can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 630V X7R RADIAL Product overview: SV11CC225KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV11CC225KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SV11CC225KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV11CC225KAR
Ceramic Capacitors SV11CC225KAR
CAP CER 2.2UF 630V X7R RADIAL

CAP CER 2.2UF 630V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SV11CC225KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SV11CC225KAR
Capacitors - Ceramic Capacitors SV11CC225KAR
CAP CER 2.2UF 630V X7R RADIAL

CAP CER 2.2UF 630V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5623-ND 1302933-SV11CC225KAR 60-SV11CC225KAR SV11CC225KAR SV11CC225KAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2.2UF 630V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021302 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details