Knowles Ceramic Capacitors SV2220BB107M500LLW-10R

Description
100µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead
Request a Quote Datasheet
Description
100µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1763-SV2220BB107M500LLW-10R-ND - DigiKey
Thief River Falls, MN, United States
100µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead

100µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 10 L-Lead

Buy Now Datasheet
Ceramic Capacitors - SV2220BB107M500LLW-10R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV2220BB107M500LLW-10R
Ceramic Capacitors SV2220BB107M500LLW-10R
CAP CER 100UF 50V X7R SMD

CAP CER 100UF 50V X7R SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1763-SV2220BB107M500LLW-10R-ND SV2220BB107M500LLW-10R
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details