Kyocera Corporation Ceramic Capacitors SV09AC474KAR

Description
0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4052-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4052-ND
Ceramic Capacitors 478-4052-ND
0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

0.47µF ±10% 1000V (1kV) Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.47Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx - 09R2469 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
09R2469
Ceramic Capacitor 0.47Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx 09R2469
CERAMIC CAPACITOR 0.47UF 1000V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:17.1mm; Product Range:SV Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 1000V, X7R, 10%, RADIAL; Capacitance:0.47µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:17.1mm; Product Range:SV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-4052-ND 09R2469
Product Name Ceramic Capacitors Ceramic Capacitor 0.47Uf 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011500 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers