Vishay Intertechnology, Inc. Tantalum Capacitors STE1000-60T4MI

Description
1000µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 500mOhm
Request a Quote Datasheet
Description
1000µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1682-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1682-ND
Tantalum Capacitors 718-1682-ND
1000µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 500mOhm

1000µF Hermetically Sealed Tantalum Capacitors 60V Axial, Can 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1341516-STE1000-60T4MI - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1341516-STE1000-60T4MI
Capacitors - Tantalum Capacitors 1341516-STE1000-60T4MI
Win Source Part Number: 1341516-STE1000-60T4 MI Category: Capacitors - Tantalum Capacitors Series: SuperTan®, Extended STE Type: Hermetically Sealed Features: Wet Tantalum Package: Bulk Size / Dimension: 0.406" Dia x 1.062" L (10.31mm x 26.97mm) Standard Package: 1 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 60 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: T4 Mounting Type: Through Hole Package / Case: Axial, Can Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0020 Mfr: Vishay Sprague RoHS Status: RoHS non-compliant

Win Source Part Number: 1341516-STE1000-60T4MI
Category: Capacitors - Tantalum Capacitors
Series: SuperTan®, Extended STE
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Bulk
Size / Dimension: 0.406" Dia x 1.062" L (10.31mm x 26.97mm)
Standard Package: 1
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 60 V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: T4
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
1000uF 60V Capacitor
59-STE1000-60T4MI
1000uF 60V Capacitor 59-STE1000-60T4MI
1000uF 60V Tantalum Capacitor, Axial, 20% Tol, 500mR ESR Product overview: STE1000-60T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 60V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE1000-60T4MI can be used for catalog matching and distributor lookup.

1000uF 60V Tantalum Capacitor, Axial, 20% Tol, 500mR ESR Product overview: STE1000-60T4MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 60V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 60V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-STE1000-60T4MI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - STE1000-60T4MI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
STE1000-60T4MI
Capacitors - Tantalum Capacitors STE1000-60T4MI
CAP TANT 1000UF 20% 60V AXIAL

CAP TANT 1000UF 20% 60V AXIAL

Supplier's Site
Tantalum Capacitors - STE1000-60T4MI - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
STE1000-60T4MI
Tantalum Capacitors STE1000-60T4MI
CAP TANT 1000UF 20% 60V AXIAL

CAP TANT 1000UF 20% 60V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1682-ND 1341516-STE1000-60T4MI 59-STE1000-60T4MI STE1000-60T4MI STE1000-60T4MI
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors 1000uF 60V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 85 C (-67 to 185 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Tantalum Capacitors - 338-4414-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 353975 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details