Kyocera Corporation 8000PF 3KV Capacitor SV17HA802JAR

Description
CAP CER 8000PF 3KV NP0 RADIAL Product overview: SV17HA802JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV17HA802JAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 8000PF 3KV NP0 RADIAL Product overview: SV17HA802JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV17HA802JAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8000PF 3KV Capacitor
60-SV17HA802JAR
8000PF 3KV Capacitor 60-SV17HA802JAR
CAP CER 8000PF 3KV NP0 RADIAL Product overview: SV17HA802JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV17HA802JAR can be used for catalog matching and distributor lookup.

CAP CER 8000PF 3KV NP0 RADIAL Product overview: SV17HA802JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8000PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV17HA802JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-6832-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6832-ND
Ceramic Capacitors 478-6832-ND
8000pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial

8000pF ±5% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302915-SV17HA802JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302915-SV17HA802JAR
Capacitors - Ceramic Capacitors 1302915-SV17HA802JAR
Win Source Part Number: 1302915-SV17HA802JAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.780" (19.80mm) Standard Package: 10 Capacitance: 8000 pF Tolerance: ±5% Voltage - Rated: 3000V (3kV) Temperature Coefficient: C0G, NP0 Lead Spacing: 0.799" (20.30mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.929" L x 0.250" W (23.60mm x 6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: -SV17HA802JAR,478-68 32

Win Source Part Number: 1302915-SV17HA802JAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.780" (19.80mm)
Standard Package: 10
Capacitance: 8000 pF
Tolerance: ±5%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.799" (20.30mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.929" L x 0.250" W (23.60mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: -SV17HA802JAR,478-6832

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SV17HA802JAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SV17HA802JAR
Capacitors - Ceramic Capacitors SV17HA802JAR
CAP CER 8000PF 3KV NP0 RADIAL

CAP CER 8000PF 3KV NP0 RADIAL

Supplier's Site
Ceramic Capacitors - SV17HA802JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SV17HA802JAR
Ceramic Capacitors SV17HA802JAR
CAP CER 8000PF 3KV NP0 RADIAL

CAP CER 8000PF 3KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SV17HA802JAR 478-6832-ND 1302915-SV17HA802JAR SV17HA802JAR SV17HA802JAR
Product Name 8000PF 3KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0080 microF 0.0080 microF 0.0080 microF 0.0080 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J1K50123KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitors - Film Capacitors - 105PHC700K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details