Cornell Dubilier Aluminum Capacitors - SS100M050ST SS100M050ST

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027115-SS100M050ST Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 10μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar ESR: 13.27 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 44mA @ 120Hz Ripple Current - High Frequency: 50.6mA @ 1kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027115-SS100M050ST Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 10μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar ESR: 13.27 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 44mA @ 120Hz Ripple Current - High Frequency: 50.6mA @ 1kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - SS100M050ST - 1027115-SS100M050ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SS100M050ST
1027115-SS100M050ST
Aluminum Capacitors - SS100M050ST 1027115-SS100M050ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1027115-SS100M050ST Packaging: Bulk Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 10μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar ESR: 13.27 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 44mA @ 120Hz Ripple Current - High Frequency: 50.6mA @ 1kHz Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1027115-SS100M050ST
Packaging: Bulk
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Mounting: Through Hole
Capacitance: 10μF
Tolerance: ±20%
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
ESR: 13.27 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 44mA @ 120Hz
Ripple Current - High Frequency: 50.6mA @ 1kHz
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SS100M050ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SS100M050ST-ND
Aluminum Electrolytic Capacitors SS100M050ST-ND
10µF 50V Aluminum Electrolytic Capacitors Radial, Can 13.27Ohm @ 120Hz 1000 Hrs @ 85°C

10µF 50V Aluminum Electrolytic Capacitors Radial, Can 13.27Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SS100M050ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SS100M050ST
Capacitors - Aluminum Electrolytic Capacitors SS100M050ST
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1027115-SS100M050ST SS100M050ST-ND SS100M050ST
Product Name Aluminum Capacitors - SS100M050ST Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713236 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C323U050CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers