Cornell Dubilier Aluminum Electrolytic Capacitors SS3R3M050ST

Description
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can 40.21Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can 40.21Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - SS3R3M050ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SS3R3M050ST-ND
Aluminum Electrolytic Capacitors SS3R3M050ST-ND
3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can 40.21Ohm @ 120Hz 1000 Hrs @ 85°C

3.3µF 50V Aluminum Electrolytic Capacitors Radial, Can 40.21Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1307426-SS3R3M050ST - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1307426-SS3R3M050ST
Capacitors - Aluminum Electrolytic Capacitors 1307426-SS3R3M050ST
Win Source Part Number: 1307426-SS3R3M050ST Category: Capacitors>Aluminum Electrolytic Capacitors Series: SS Package: Bulk Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 2,000 Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.059" (1.50mm) ESR (Equivalent Series Resistance): 40.21Ohm @ 120Hz Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.157" Dia (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 8532.22.0020 Mfr: Cornell Dubilier Electronics (CDE) Product Status: Obsolete Ripple Current @ Low Frequency: 24 mA @ 120 Hz Ripple Current @ High Frequency: 27.6 mA @ 1 kHz

Win Source Part Number: 1307426-SS3R3M050ST
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: SS
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 2,000
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.059" (1.50mm)
ESR (Equivalent Series Resistance): 40.21Ohm @ 120Hz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.157" Dia (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 24 mA @ 120 Hz
Ripple Current @ High Frequency: 27.6 mA @ 1 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SS3R3M050ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SS3R3M050ST
Capacitors - Aluminum Electrolytic Capacitors SS3R3M050ST
CAP ALUM 3.3UF 20% 50V RADIAL

CAP ALUM 3.3UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SS3R3M050ST-ND 1307426-SS3R3M050ST SS3R3M050ST
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T250CJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers