Cornell Dubilier Aluminum Capacitors - SS220M010ST SS220M010ST

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1102085-SS220M010ST Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar ESR: 12.06 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 38mA @ 120Hz Ripple Current - High Frequency: 41.8mA @ 1kHz Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1102085-SS220M010ST Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar ESR: 12.06 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 38mA @ 120Hz Ripple Current - High Frequency: 41.8mA @ 1kHz Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - SS220M010ST - 1102085-SS220M010ST - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - SS220M010ST
1102085-SS220M010ST
Aluminum Capacitors - SS220M010ST 1102085-SS220M010ST
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1102085-SS220M010ST Packaging: Bulk Voltage Rating: 10V Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Mounting: Through Hole Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar ESR: 12.06 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial, Can Ripple Current - Low Frequency: 38mA @ 120Hz Ripple Current - High Frequency: 41.8mA @ 1kHz Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1102085-SS220M010ST
Packaging: Bulk
Voltage Rating: 10V
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Mounting: Through Hole
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
ESR: 12.06 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 38mA @ 120Hz
Ripple Current - High Frequency: 41.8mA @ 1kHz
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum Electrolytic Capacitors - SS220M010ST-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
SS220M010ST-ND
Aluminum Electrolytic Capacitors SS220M010ST-ND
22µF 10V Aluminum Electrolytic Capacitors Radial, Can 12.06Ohm @ 120Hz 1000 Hrs @ 85°C

22µF 10V Aluminum Electrolytic Capacitors Radial, Can 12.06Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - SS220M010ST - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
SS220M010ST
Capacitors - Aluminum Electrolytic Capacitors SS220M010ST
CAP ALUM 22UF 20% 10V RADIAL

CAP ALUM 22UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1102085-SS220M010ST SS220M010ST-ND SS220M010ST
Product Name Aluminum Capacitors - SS220M010ST Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
WVAC 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details