Kyocera Corporation Ceramic Capacitors SV02HA390KAR

Description
39pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4041-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4041-ND
Ceramic Capacitors 478-4041-ND
39pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial

39pF ±10% 3000V (3kV) Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1302922-SV02HA390KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1302922-SV02HA390KAR
Capacitors - Ceramic Capacitors 1302922-SV02HA390KAR
Win Source Part Number: 1302922-SV02HA390KAR Category: Capacitors>Ceramic Capacitors Series: SV Features: High Voltage Package: Bulk Applications: General Purpose Height - Seated (Max): 0.280" (7.11mm) Standard Package: 300 Capacitance: 39 pF Tolerance: ±10% Voltage - Rated: 3000V (3kV) Temperature Coefficient: C0G, NP0 Lead Spacing: 0.220" (5.59mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.320" L x 0.200" W (8.13mm x 5.08mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-4041

Win Source Part Number: 1302922-SV02HA390KAR
Category: Capacitors>Ceramic Capacitors
Series: SV
Features: High Voltage
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.280" (7.11mm)
Standard Package: 300
Capacitance: 39 pF
Tolerance: ±10%
Voltage - Rated: 3000V (3kV)
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.220" (5.59mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.320" L x 0.200" W (8.13mm x 5.08mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-4041

Buy Now Datasheet
Singapore, Singapore
39PF 3KV Capacitor
60-SV02HA390KAR
39PF 3KV Capacitor 60-SV02HA390KAR
CAP CER 39PF 3KV NP0 RADIAL Product overview: SV02HA390KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV02HA390KAR can be used for catalog matching and distributor lookup.

CAP CER 39PF 3KV NP0 RADIAL Product overview: SV02HA390KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39PF, 3KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 39PF, 3KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SV02HA390KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-4041-ND 1302922-SV02HA390KAR 60-SV02HA390KAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 39PF 3KV Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details