Vishay Intertechnology, Inc. Tantalum Capacitors STE110-50T1KI

Description
110µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1.6Ohm
Request a Quote Datasheet
Description
110µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - STE110-50T1KI-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
STE110-50T1KI-ND
Tantalum Capacitors STE110-50T1KI-ND
110µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1.6Ohm

110µF Hermetically Sealed Tantalum Capacitors 50V Axial, Can 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - STE110-50T1KI - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
STE110-50T1KI
Capacitors - Tantalum Capacitors STE110-50T1KI
CAP TANT 110UF 10% 50V AXIAL

CAP TANT 110UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number STE110-50T1KI-ND STE110-50T1KI
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 110 microF 110 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Axial, Can
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814675 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details