Kyocera Corporation 82UF 25V Capacitor ST103C826MAN02

Description
CAP CER 82UF 25V X7R 4DIP Product overview: ST103C826MAN02 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST103C826MAN02 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 82UF 25V X7R 4DIP Product overview: ST103C826MAN02 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST103C826MAN02 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1307105-ST103C826MAN02 is a ceramic capacitor from the Mini-TurboCap,Ñ¢ series, designed for high-voltage applications with a capacitance of 82 µF and a rated voltage of 25V. It features a temperature coefficient of X7R, allowing it to operate effectively within a temperature range of -55°C to +125°C. The capacitor has a tolerance of ±20% and is constructed using Base Metal Electrode (BME) technology, which provides low equivalent series resistance (ESR) and low equivalent series inductance (ESL). This component is suitable for applications such as switch-mode power supply (SMPS) filtering, bypassing, and decoupling. It is not RoHS compliant and is available in a straight lead style with a lead spacing of 0.150 inches (3.80 mm). The dimensions of the capacitor are 0.210 inches by 0.190 inches (5.33 mm x 4.83 mm), making it compact for space-constrained designs. The product is packaged in bulk and has a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1307105-ST103C826MAN02 is a ceramic capacitor from the Mini-TurboCap,Ñ¢ series, designed for high-voltage applications with a capacitance of 82 µF and a rated voltage of 25V. It features a temperature coefficient of X7R, allowing it to operate effectively within a temperature range of -55°C to +125°C. The capacitor has a tolerance of ±20% and is constructed using Base Metal Electrode (BME) technology, which provides low equivalent series resistance (ESR) and low equivalent series inductance (ESL). This component is suitable for applications such as switch-mode power supply (SMPS) filtering, bypassing, and decoupling. It is not RoHS compliant and is available in a straight lead style with a lead spacing of 0.150 inches (3.80 mm). The dimensions of the capacitor are 0.210 inches by 0.190 inches (5.33 mm x 4.83 mm), making it compact for space-constrained designs. The product is packaged in bulk and has a moisture sensitivity level (MSL) of 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
82UF 25V Capacitor
60-ST103C826MAN02
82UF 25V Capacitor 60-ST103C826MAN02
CAP CER 82UF 25V X7R 4DIP Product overview: ST103C826MAN02 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST103C826MAN02 can be used for catalog matching and distributor lookup.

CAP CER 82UF 25V X7R 4DIP Product overview: ST103C826MAN02 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ST103C826MAN02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1307105-ST103C826MAN02 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1307105-ST103C826MAN02
Capacitors - Ceramic Capacitors 1307105-ST103C826MAN02
Win Source Part Number: 1307105-ST103C826MAN 02 Category: Capacitors>Ceramic Capacitors Series: Mini-TurboCap™ Features: Low ESL (Stacked) Package: Bulk Applications: SMPS Filtering, Bypass, Decoupling Height - Seated (Max): 0.220" (5.59mm) Standard Package: 1 Capacitance: 82 µF Tolerance: ±20% Voltage - Rated: 25V Temperature Coefficient: X7R Lead Spacing: 0.150" (3.80mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Stacked DIP, 4 Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.210" L x 0.190" W (5.33mm x 4.83mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-9341 RoHS Status: RoHS non-compliant

Win Source Part Number: 1307105-ST103C826MAN02
Category: Capacitors>Ceramic Capacitors
Series: Mini-TurboCap™
Features: Low ESL (Stacked)
Package: Bulk
Applications: SMPS Filtering, Bypass, Decoupling
Height - Seated (Max): 0.220" (5.59mm)
Standard Package: 1
Capacitance: 82 µF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Lead Spacing: 0.150" (3.80mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Stacked DIP, 4 Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.210" L x 0.190" W (5.33mm x 4.83mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-9341
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - 478-9341-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-9341-ND
Ceramic Capacitors 478-9341-ND
82µF ±20% 25V Ceramic Capacitor X7R Stacked DIP, 4 Lead

82µF ±20% 25V Ceramic Capacitor X7R Stacked DIP, 4 Lead

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 60-ST103C826MAN02 1307105-ST103C826MAN02 478-9341-ND
Product Name 82UF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 82 microF 82 microF 82 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details